SB260_AY_00001详情
Panjit SB260_AY_00001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
97.6 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
SB260_AY_00001拓展信息
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit








哦! 它是空的。