PE3341-54详情
Peregrine PE3341-54重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
QFN EP
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.15(V)
Operating Supply Voltage (Typ)
3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.85(V)
Mounting
表面贴装
包装
卷带
引脚数量
20
输出的数量
1
PE3341-54拓展信息








哦! 它是空的。