PI3C3125LEX详情
Pericom PI3C3125LEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Rad Hardened
无
Operating Supply Voltage (Typ)
2.5/3.3(V)
Operating Supply Voltage (Max)
3.63(V)
Number of Elements
4
Operating Temp Range
-40C to 85C
Package Type
TSSOP
Operating Temperature Classification
Industrial
包装
卷带
技术
CMOS
引脚数量
14
比特数
4
静态电流
500(uA)
高电平输出电流
-120(mA)
低水平输出电流
120(mA)
PI3C3125LEX拓展信息
Pericom
Pericom
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation








哦! 它是空的。