S1633B-25.0000详情
Pericom S1633B-25.0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
S1633B-25.0000拓展信息
NX5011C0056.000000
Pericom
KX2013C0032.768000
Pericom
NX5031E0166.666666
Pericom
NX5061E0156.250000
Pericom
FN2500171
Pericom
WT325CF0019.200000
Pericom
S1613B-80.0000
Pericom
FK2450016
Pericom
F90800012
Pericom
FNETHE025
Pericom Semiconductor Corp. (Diodes Incorporated)








哦! 它是空的。