Pericom Semiconductor Corporation PI3HDMI412FT-BZHEX
- 收藏
- 对比
PI3HDMI412FT-BZHEX
1879-PI3HDMI412FT-BZHEX
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

Multiplexer And Demux/Decoder, GREEN, MO-220, TQFN-42
--最小包装量--
PI3HDMI412FT-BZHEX详情
Pericom Semiconductor Corporation PI3HDMI412FT-BZHEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
42
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
PERICOM SEMICONDUCTOR CORP
Part Package Code
QFN
Package Description
,
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
CHIP CARRIER
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
无铅
Reach合规守则
compliant
引脚数量
42
JESD-30代码
R-XQCC-N42
资历状况
不合格
逻辑IC类型
MULTIPLEXER AND DEMUX/DECODER
PI3HDMI412FT-BZHEX拓展信息
Pericom Semiconductor Corporation
Pericom
Pericom
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation
Pericom Semiconductor Corporation








哦! 它是空的。