10156200详情
Philips 10156200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 230
Protection class
II
Material housing
Aluminium
Degree of protection (IP)
IP66
Voltage type
AC/DC
With light source
有
长度
620
宽度
234
0个相似型号
10156200拓展信息








哦! 它是空的。