10273600详情
Philips 10273600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP54
Degree of protection (NEMA)
1
With light source
有
长度
1797
0个相似型号
10273600拓展信息








哦! 它是空的。