10383200详情
Philips 10383200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
153 - 187
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
With light source
有
宽度
200
长度
1470
0个相似型号
10383200拓展信息








哦! 它是空的。