18140300详情
Philips 18140300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 230
Protection class
II
Material housing
Aluminium
Voltage type
AC/DC
Degree of protection (IP)
IP66
With light source
有
宽度
234
长度
520
0个相似型号
18140300拓展信息








哦! 它是空的。