249029详情
Philips 249029重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
36.017
Approvals
UR;CSA
Manufacturer
Altech
Wire Gauge Range
22~10 AWG
颜色
Green
端口的数量
17
导线/电缆类型
Solid Wire;Stranded Wire
0个相似型号
249029拓展信息
249029详情
Philips 249029重要参数规格及、参数值,及相似型号如下:
房屋材料
Polyamide
Manufacturer Part Number
36.017
Approvals
UR;CSA
Manufacturer
Altech
Wire Gauge Range
22~10 AWG
颜色
Green
端口的数量
17
导线/电缆类型
Solid Wire;Stranded Wire
249029拓展信息