40554000详情
Philips 40554000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
With light source
有
Surface protection
Powder coating
可调节性
Rotating and swivelling
宽度
210
长度
210
40554000拓展信息








哦! 它是空的。