40569400详情
Philips 40569400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
292-06177
Approvals
CSA, UL
Manufacturer
Siemens Building Technologies
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
With light source
有
可调节性
Rotating and swivelling
连接类型
Flanged
宽度
240
长度
240
40569400拓展信息








哦! 它是空的。