66456699详情
Philips 66456699重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A12S-84R
Manufacturer
ABB
Mounting
Surface
Nominal current
340 - 340
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP40
With light source
有
终端
Screw
样式
Open
线圈电压
110-120 VAC
线圈型
Magnetic
辅助触点
1NO
行业标准
IEC
宽度
87
长度
1800
66456699拓展信息








哦! 它是空的。