74LVC157AD-T详情
Philips 74LVC157AD-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
1
Rohs Code
有
Manufacturer Part Number
74LVC157AD-T
Manufacturer
Nexperia
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NEXPERIA
Risk Rank
5.05
JESD-609代码
e4
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
HTS代码
8542.39.00.01
Reach合规守则
compliant
逻辑IC类型
MULTIPLEXER
74LVC157AD-T拓展信息








哦! 它是空的。