8710163326085详情
Philips 8710163326085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
205 - 205
Degree of protection (IP)
IP54
Voltage type
AC
Suitable for wall mounting
无
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 240
Surface protection
Powder coating
可调节性
not adjustable
8710163326085拓展信息








哦! 它是空的。