8710163326092详情
Philips 8710163326092重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M3SS7-60U01
Approvals
CE, CSA, UL
Manufacturer
ABB
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP54
Built-in diameter
205 - 205
With light source
有
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
可调节性
not adjustable
触点
1NC
知识产权评级
IP66
8710163326092拓展信息








哦! 它是空的。