8710163339139详情
Philips 8710163339139重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
95 - 95
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP44
With light source
有
长度
345
0个相似型号
8710163339139拓展信息








哦! 它是空的。