8718291418856详情
Philips 8718291418856重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP67
Built-in diameter
203
With light source
有
0个相似型号
8718291418856拓展信息








哦! 它是空的。