8718291840473详情
Philips 8718291840473重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
120 - 120
Nominal voltage
220 - 240
Ambient temperature
-20 - 35
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
电路
Other
宽度
80
长度
1515
8718291840473拓展信息








哦! 它是空的。