8718291910619详情
Philips 8718291910619重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34G0250P2YK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Surface protection
Powder coating
Nominal current
100 - 130
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
额定电流
250 A
电路
Other
长度
571
直径
571
8718291910619拓展信息








哦! 它是空的。