8718696883068详情
Philips 8718696883068重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.05 - 0.07
Nominal voltage
220 - 240
Ambient temperature
-25 - 35
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
电路
Other
宽度
80
长度
665
8718696883068拓展信息








哦! 它是空的。