8718696988053详情
Philips 8718696988053重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
281 - 306
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
电路
Other
宽度
330
长度
482
8718696988053拓展信息








哦! 它是空的。