8718699090371详情
Philips 8718699090371重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Surface protection
Powder coating
Nominal current
430 - 430
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
系列
*
可调节性
Rotating and swivelling
宽度
580
长度
562
8718699090371拓展信息








哦! 它是空的。