8718699116910详情
Philips 8718699116910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CA01C
厂商
ITT Cannon, LLC
Product Status
活跃
Surface protection
Powder coating
Nominal current
177 - 180
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
系列
MIL-DTL-5015, CA-COM
电路
Other
宽度
428
长度
428
8718699116910拓展信息








哦! 它是空的。