8718699797133详情
Philips 8718699797133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
248 - 274
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
Built-in diameter
580
With light source
有
宽度
595
长度
595
8718699797133拓展信息








哦! 它是空的。