8718699819439详情
Philips 8718699819439重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
290 - 360
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
宽度
335
长度
335
0个相似型号
8718699819439拓展信息








哦! 它是空的。