8718699872908详情
Philips 8718699872908重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Degree of protection (IP)
IP66
Voltage type
AC
Suitable for wall mounting
有
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 240
Surface protection
Powder coating
可调节性
Rotating and swivelling
长度
540
宽度
560
8718699872908拓展信息








哦! 它是空的。