8718699964610详情
Philips 8718699964610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Degree of protection (IP)
IP20
Voltage type
AC
Suitable for wall mounting
无
Material housing
Steel
Protection class
I
Nominal voltage
220 - 240
Nominal current
330 - 330
长度
597
宽度
597
0个相似型号
8718699964610拓展信息








哦! 它是空的。