8718699968755详情
Philips 8718699968755重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
160 - 160
Nominal voltage
51 - 54
Protection class
III
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
597
长度
597
0个相似型号
8718699968755拓展信息








哦! 它是空的。