8718699970017详情
Philips 8718699970017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
200 - 200
Degree of protection (IP)
IP20
Voltage type
AC/DC
Suitable for wall mounting
无
Material housing
Aluminium
Protection class
II
Nominal voltage
220 - 240
Surface protection
Untreated
可调节性
not adjustable
8718699970017拓展信息








哦! 它是空的。