8718699970581详情
Philips 8718699970581重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
48 - 54
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
DC
Degree of protection (IP)
IP20
Built-in diameter
150 - 150
With light source
有
可调节性
not adjustable
0个相似型号
8718699970581拓展信息








哦! 它是空的。