8718699976446详情
Philips 8718699976446重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
203 - 208
With light source
有
可调节性
not adjustable
长度
217
8718699976446拓展信息








哦! 它是空的。