8718699977955详情
Philips 8718699977955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MIK0
厂商
ITT Cannon, LLC
Product Status
活跃
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
175 - 175
With light source
有
系列
*
可调节性
Rotating and swivelling
长度
228
8718699977955拓展信息








哦! 它是空的。