8718699978129详情
Philips 8718699978129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
2BK3058BX
Manufacturer
Maurey Power Transmission
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
175 - 175
With light source
有
外径
3.15 Inches
可调节性
Rotating and swivelling
长度
190
8718699978129拓展信息








哦! 它是空的。