8718699978341详情
Philips 8718699978341重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
600 - 600
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
直径
100
0个相似型号
8718699978341拓展信息








哦! 它是空的。