8718699978532详情
Philips 8718699978532重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
90 - 90
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
0个相似型号
8718699978532拓展信息








哦! 它是空的。