8718699982546详情
Philips 8718699982546重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
150 - 150
Degree of protection (IP)
IP54
Voltage type
AC
Suitable for wall mounting
无
Material housing
Plastic
Protection class
II
Nominal voltage
220 - 240
Surface protection
Untreated
可调节性
not adjustable
0个相似型号
8718699982546拓展信息








哦! 它是空的。