8719514103771详情
Philips 8719514103771重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
110 - 134
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
200
长度
1470
0个相似型号
8719514103771拓展信息








哦! 它是空的。