8719514200999详情
Philips 8719514200999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
With light source
有
Degree of protection (IP)
IP66
Voltage type
AC
Suitable for wall mounting
有
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 400
可调节性
Rotatable
宽度
695
长度
695
8719514200999拓展信息








哦! 它是空的。