8719514204232详情
Philips 8719514204232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoset
Manufacturer Part Number
2029LA
Approvals
cULus
Manufacturer
Cooper
RoHS
有
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
组成
Non-Metallic
颜色
Light Almond
可调节性
Rotating and swivelling
插座数量
1
宽度
294
长度
674
8719514204232拓展信息








哦! 它是空的。