8719514242135详情
Philips 8719514242135重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
264 - 264
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
宽度
700
直径
700
0个相似型号
8719514242135拓展信息








哦! 它是空的。