8719514353985详情
Philips 8719514353985重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in diameter
145 - 155
Surface protection
Plastic-coated
Nominal voltage
220 - 240
Protection class
II
Material housing
Other
Suitable for wall mounting
无
Voltage type
AC
With light source
有
可调节性
not adjustable
宽度
170
长度
170
8719514353985拓展信息








哦! 它是空的。