8719514512382详情
Philips 8719514512382重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
100 - 150
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
200
长度
1430
0个相似型号
8719514512382拓展信息








哦! 它是空的。