8719514515093详情
Philips 8719514515093重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protection class
II
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
Nominal voltage
220 - 240
Nominal current
140 - 140
长度
1430
宽度
200
0个相似型号
8719514515093拓展信息








哦! 它是空的。