8719514530843详情
Philips 8719514530843重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
Nominal current
98 - 98
Nominal voltage
220 - 240
Protection class
II
系列
*
8719514530843拓展信息








哦! 它是空的。