8719514533639详情
Philips 8719514533639重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
可调节性
Rotatable
宽度
130
长度
97
8719514533639拓展信息








哦! 它是空的。