8719514564893详情
Philips 8719514564893重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CF2-G8-ABW-40-480AC-20
Manufacturer
Heinemann Electric
Surface protection
Untreated
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
可调节性
not adjustable
长度
218
8719514564893拓展信息








哦! 它是空的。