8719514623392详情
Philips 8719514623392重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Degree of protection (IP)
IP66
Voltage type
AC
Suitable for wall mounting
有
Material housing
Plastic
Protection class
I
Nominal voltage
220 - 240
Nominal current
0.214 - 0.267
长度
1248
宽度
96
0个相似型号
8719514623392拓展信息








哦! 它是空的。