88464599详情
Philips 88464599重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
宽度
63
长度
1478
0个相似型号
88464599拓展信息
88464599详情
Philips 88464599重要参数规格及、参数值,及相似型号如下:
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
宽度
63
长度
1478
88464599拓展信息