933628620215详情
Philips 933628620215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
85C
Operating Temperature Classification
Industrial
Package Type
FBGA
Operating Temp Range
-40C to 85C
Rad Hardened
无
Operating Temperature (Min.)
-40C
Mounting
表面贴装
包装
Tray
引脚数量
153
0个相似型号
933628620215拓展信息








哦! 它是空的。